multicomp PRO Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Multicomp SPC15601

Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:-RoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Multicomp - 82K7872 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Multicomp
82K7872
Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Multicomp 82K7872
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7872
Product Name Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Multicomp
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2216.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Fuse terminal block - 2002-1811/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details