multicomp PRO Terminal Block Pluggable, 6 Position, 22-12Awg; Pitch Spacing Multicomp SPC15600

Description
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 6 Position, 22-12Awg; Pitch Spacing Multicomp - 82K7871 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 22-12Awg; Pitch Spacing Multicomp
82K7871
Terminal Block Pluggable, 6 Position, 22-12Awg; Pitch Spacing Multicomp 82K7871
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7871
Product Name Terminal Block Pluggable, 6 Position, 22-12Awg; Pitch Spacing Multicomp
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2702 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details