multicomp PRO Terminal Block Pluggable, 4 Position, 22-12Awg; Pitch Spacing Multicomp SPC15599

Description
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 4 Position, 22-12Awg; Pitch Spacing Multicomp - 82K7870 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 22-12Awg; Pitch Spacing Multicomp
82K7870
Terminal Block Pluggable, 4 Position, 22-12Awg; Pitch Spacing Multicomp 82K7870
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7870
Product Name Terminal Block Pluggable, 4 Position, 22-12Awg; Pitch Spacing Multicomp
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.102 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Fuse terminal block - 2002-1811/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers