multicomp PRO Terminal Block Pluggable, 3 Position, 22-12Awg; Pitch Spacing Multicomp SPC15598

Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 3 Position, 22-12Awg; Pitch Spacing Multicomp - 82K7869 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 22-12Awg; Pitch Spacing Multicomp
82K7869
Terminal Block Pluggable, 3 Position, 22-12Awg; Pitch Spacing Multicomp 82K7869
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7869
Product Name Terminal Block Pluggable, 3 Position, 22-12Awg; Pitch Spacing Multicomp
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 33
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers