multicomp PRO Terminal Block Pluggable, 3 Position, 22-14Awg; Pitch Spacing Multicomp SPC15595

Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 3 Position, 22-14Awg; Pitch Spacing Multicomp - 82K7866 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 22-14Awg; Pitch Spacing Multicomp
82K7866
Terminal Block Pluggable, 3 Position, 22-14Awg; Pitch Spacing Multicomp 82K7866
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7866
Product Name Terminal Block Pluggable, 3 Position, 22-14Awg; Pitch Spacing Multicomp
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15437 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details