multicomp PRO Dip Socket, 28 Position, Through Hole; No. Of Contacts Multicomp SPC15583

Description
DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 28 Position, Through Hole; No. Of Contacts Multicomp - 82K7854 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28 Position, Through Hole; No. Of Contacts Multicomp
82K7854
Dip Socket, 28 Position, Through Hole; No. Of Contacts Multicomp 82K7854
DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7854
Product Name Dip Socket, 28 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details