multicomp PRO Plcc Socket, 28 Position, Smd; No. Of Contacts Multicomp SPC15572

Description
PLCC SOCKET, 28 POSITION, SMD; No. of Contacts:28Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:-; Dielectric Withstand Voltage:600VAC RoHS Compliant: Yes
Datasheet
Description
PLCC SOCKET, 28 POSITION, SMD; No. of Contacts:28Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:-; Dielectric Withstand Voltage:600VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 28 Position, Smd; No. Of Contacts Multicomp - 82K7844 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 28 Position, Smd; No. Of Contacts Multicomp
82K7844
Plcc Socket, 28 Position, Smd; No. Of Contacts Multicomp 82K7844
PLCC SOCKET, 28 POSITION, SMD; No. of Contacts:28Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:-; Dielectric Withstand Voltage:600VAC RoHS Compliant: Yes

PLCC SOCKET, 28 POSITION, SMD; No. of Contacts:28Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:-; Dielectric Withstand Voltage:600VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7844
Product Name Plcc Socket, 28 Position, Smd; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details