multicomp PRO Plcc Socket, 44 Position, Through Hole; No. Of Contacts Multicomp SPC15569

Description
PLCC SOCKET, 44 POSITION, THROUGH HOLE; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:3.7mm RoHS Compliant: Yes
Description
PLCC SOCKET, 44 POSITION, THROUGH HOLE; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:3.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 44 Position, Through Hole; No. Of Contacts Multicomp - 82K7841 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 44 Position, Through Hole; No. Of Contacts Multicomp
82K7841
Plcc Socket, 44 Position, Through Hole; No. Of Contacts Multicomp 82K7841
PLCC SOCKET, 44 POSITION, THROUGH HOLE; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:3.7mm RoHS Compliant: Yes

PLCC SOCKET, 44 POSITION, THROUGH HOLE; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:3.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7841
Product Name Plcc Socket, 44 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Barbed tubing connector - RTU-PK-4/4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Mini Receptacle - 888N-F3AF1-6F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details