multicomp PRO Plcc Socket, 32 Position, Through Hole; No. Of Contacts Multicomp SPC15568

Description
PLCC SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:3.7mm RoHS Compliant: Yes
Description
PLCC SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:3.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 32 Position, Through Hole; No. Of Contacts Multicomp - 82K7840 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 32 Position, Through Hole; No. Of Contacts Multicomp
82K7840
Plcc Socket, 32 Position, Through Hole; No. Of Contacts Multicomp 82K7840
PLCC SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:3.7mm RoHS Compliant: Yes

PLCC SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:3.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7840
Product Name Plcc Socket, 32 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Connector/Terminal/Pin - 65547815 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current Rating 208.0 amps
View Details