multicomp PRO Dip Socket, 48 Position, Through Hole; No. Of Contacts Multicomp SPC15558

Description
DIP SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
DIP SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 48 Position, Through Hole; No. Of Contacts Multicomp - 82K7831 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 48 Position, Through Hole; No. Of Contacts Multicomp
82K7831
Dip Socket, 48 Position, Through Hole; No. Of Contacts Multicomp 82K7831
DIP SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7831
Product Name Dip Socket, 48 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 466902 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details