multicomp PRO Dip Socket, 6 Position, Through Hole; No. Of Contacts Multicomp SPC15556

Description
DIP SOCKET, 6 POSITION, THROUGH HOLE; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
DIP SOCKET, 6 POSITION, THROUGH HOLE; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 6 Position, Through Hole; No. Of Contacts Multicomp - 82K7829 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 6 Position, Through Hole; No. Of Contacts Multicomp
82K7829
Dip Socket, 6 Position, Through Hole; No. Of Contacts Multicomp 82K7829
DIP SOCKET, 6 POSITION, THROUGH HOLE; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 6 POSITION, THROUGH HOLE; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7829
Product Name Dip Socket, 6 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11362-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details