multicomp PRO Connector, Din, Jack, 8 Position; No. Of Contacts Multicomp SPC15544

Description
CONNECTOR, DIN, JACK, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black; Connector Colour:BlackRoHS Compliant: Yes
Description
CONNECTOR, DIN, JACK, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black; Connector Colour:BlackRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 8 Position; No. Of Contacts Multicomp - 82K7825 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 8 Position; No. Of Contacts Multicomp
82K7825
Connector, Din, Jack, 8 Position; No. Of Contacts Multicomp 82K7825
CONNECTOR, DIN, JACK, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black; Connector Colour:BlackRoHS Compliant: Yes

CONNECTOR, DIN, JACK, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black; Connector Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7825
Product Name Connector, Din, Jack, 8 Position; No. Of Contacts Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - NEDU-L6R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Plug/Receptacle - 10626111 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details