multicomp PRO Connector, Din, Plug, 6 Position; No. Of Contacts Multicomp SPC15538

Description
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black; Connector Colour:BlackRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black; Connector Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 6 Position; No. Of Contacts Multicomp - 82K7819 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 6 Position; No. Of Contacts Multicomp
82K7819
Connector, Din, Plug, 6 Position; No. Of Contacts Multicomp 82K7819
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black; Connector Colour:BlackRoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black; Connector Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7819
Product Name Connector, Din, Plug, 6 Position; No. Of Contacts Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products