multicomp PRO Dip Socket, 48 Position, Through Hole; No. Of Contacts Multicomp SPC15536

Description
DIP SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
DIP SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 48 Position, Through Hole; No. Of Contacts Multicomp - 82K7817 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 48 Position, Through Hole; No. Of Contacts Multicomp
82K7817
Dip Socket, 48 Position, Through Hole; No. Of Contacts Multicomp 82K7817
DIP SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7817
Product Name Dip Socket, 48 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products