multicomp PRO Pcb Socket, 40 Position, Through Hole; No. Of Contacts Multicomp SPC15510

Description
PCB SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes
Description
PCB SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Socket, 40 Position, Through Hole; No. Of Contacts Multicomp - 82K7798 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket, 40 Position, Through Hole; No. Of Contacts Multicomp
82K7798
Pcb Socket, 40 Position, Through Hole; No. Of Contacts Multicomp 82K7798
PCB SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes

PCB SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7798
Product Name Pcb Socket, 40 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Large Insulated Alligator Clip, Shrouded Banana Socket - 9433 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
Current Rating 30.0 amps
View Details