multicomp PRO Pcb Socket, 16 Position, Through Hole; No. Of Contacts Multicomp SPC15508

Description
PCB SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes
Description
PCB SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Socket, 16 Position, Through Hole; No. Of Contacts Multicomp - 82K7796 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket, 16 Position, Through Hole; No. Of Contacts Multicomp
82K7796
Pcb Socket, 16 Position, Through Hole; No. Of Contacts Multicomp 82K7796
PCB SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes

PCB SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7796
Product Name Pcb Socket, 16 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers