multicomp PRO Pcb Socket, 8 Position, Through Hole; No. Of Contacts Multicomp SPC15506

Description
PCB SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes
Description
PCB SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Socket, 8 Position, Through Hole; No. Of Contacts Multicomp - 82K7794 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket, 8 Position, Through Hole; No. Of Contacts Multicomp
82K7794
Pcb Socket, 8 Position, Through Hole; No. Of Contacts Multicomp 82K7794
PCB SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes

PCB SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7794
Product Name Pcb Socket, 8 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers