multicomp PRO Dip Socket, 24 Position, Through Hole; No. Of Contacts Multicomp SPC15503

Description
DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 24 Position, Through Hole; No. Of Contacts Multicomp - 82K7791 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 24 Position, Through Hole; No. Of Contacts Multicomp
82K7791
Dip Socket, 24 Position, Through Hole; No. Of Contacts Multicomp 82K7791
DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7791
Product Name Dip Socket, 24 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details