multicomp PRO Dip Socket, 18 Position, Through Hole; No. Of Contacts Multicomp SPC15500

Description
DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 18 Position, Through Hole; No. Of Contacts Multicomp - 82K7789 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 18 Position, Through Hole; No. Of Contacts Multicomp
82K7789
Dip Socket, 18 Position, Through Hole; No. Of Contacts Multicomp 82K7789
DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICD Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7789
Product Name Dip Socket, 18 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products