multicomp PRO D Sub Cover, Size De, Abs; Product Range Multicomp SPC15476

Description
D SUB COVER, SIZE DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Plastic Cover; Body Color:Grey; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Plastic Cover; Body Color:Grey; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size De, Abs; Product Range Multicomp - 79K5048 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size De, Abs; Product Range Multicomp
79K5048
D Sub Cover, Size De, Abs; Product Range Multicomp 79K5048
D SUB COVER, SIZE DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Plastic Cover; Body Color:Grey; Enclosure Material:Plastic RoHS Compliant: Yes

D SUB COVER, SIZE DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Plastic Cover; Body Color:Grey; Enclosure Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79K5048
Product Name D Sub Cover, Size De, Abs; Product Range Multicomp
Material ABS (Acrylonitrile Butadiene Styrene) Body
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Cover, Large - 679 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
3 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800300 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.87 inch (47.5 mm)
View Details