multicomp PRO Double Binding Post, 15A, #6-32 Stud, Black/red; Product Range Multicomp SPC15475

Description
DOUBLE BINDING POST, 15A, #6-32 STUD, BLACK/RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
DOUBLE BINDING POST, 15A, #6-32 STUD, BLACK/RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Binding Post, 15A, #6-32 Stud, Black/red; Product Range Multicomp - 79K5047 - Newark, An Avnet Company
Chicago, IL, United States
Double Binding Post, 15A, #6-32 Stud, Black/red; Product Range Multicomp
79K5047
Double Binding Post, 15A, #6-32 Stud, Black/red; Product Range Multicomp 79K5047
DOUBLE BINDING POST, 15A, #6-32 STUD, BLACK/RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

DOUBLE BINDING POST, 15A, #6-32 STUD, BLACK/RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K5047
Product Name Double Binding Post, 15A, #6-32 Stud, Black/red; Product Range Multicomp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products