multicomp PRO D Sub Cover, Size De, Polypropylene; Product Range Multicomp SPC15472

Description
D SUB COVER, SIZE DE, POLYPROPYLENE; Product Range:Multicomp Pro Backshells; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DE, POLYPROPYLENE; Product Range:Multicomp Pro Backshells; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size De, Polypropylene; Product Range Multicomp - 79K5044 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size De, Polypropylene; Product Range Multicomp
79K5044
D Sub Cover, Size De, Polypropylene; Product Range Multicomp 79K5044
D SUB COVER, SIZE DE, POLYPROPYLENE; Product Range:Multicomp Pro Backshells; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes

D SUB COVER, SIZE DE, POLYPROPYLENE; Product Range:Multicomp Pro Backshells; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K5044
Product Name D Sub Cover, Size De, Polypropylene; Product Range Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details