multicomp PRO D Sub Connector, Standard, 9 Position, Plug, Solder; D Sub Connector Type Multicomp SPC15469

Description
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 9 Position, Plug, Solder; D Sub Connector Type Multicomp - 79K5043 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug, Solder; D Sub Connector Type Multicomp
79K5043
D Sub Connector, Standard, 9 Position, Plug, Solder; D Sub Connector Type Multicomp 79K5043
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K5043
Product Name D Sub Connector, Standard, 9 Position, Plug, Solder; D Sub Connector Type Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data