RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 79K5040 |
| Product Name | Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Multicomp |
| Connector Type | BNC |