multicomp PRO Adapter, Db-25 Male Rj45; Inter Series Connector A Multicomp SPC15464

Description
ADAPTER, DB-25 MALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, DB-25 MALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Db-25 Male Rj45; Inter Series Connector A Multicomp - 79K5038 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db-25 Male Rj45; Inter Series Connector A Multicomp
79K5038
Adapter, Db-25 Male Rj45; Inter Series Connector A Multicomp 79K5038
ADAPTER, DB-25 MALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

ADAPTER, DB-25 MALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Positions; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K5038
Product Name Adapter, Db-25 Male Rj45; Inter Series Connector A Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details