multicomp PRO D Sub Connector, Standard, 9 Position, Receptacle; D Sub Connector Type Multicomp SPC15462

Description
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Multicomp Pro D Sub Connectors; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Multicomp Pro D Sub Connectors; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 9 Position, Receptacle; D Sub Connector Type Multicomp - 79K5036 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; D Sub Connector Type Multicomp
79K5036
D Sub Connector, Standard, 9 Position, Receptacle; D Sub Connector Type Multicomp 79K5036
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Multicomp Pro D Sub Connectors; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Multicomp Pro D Sub Connectors; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K5036
Product Name D Sub Connector, Standard, 9 Position, Receptacle; D Sub Connector Type Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Contacts - 1317G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details