multicomp PRO D Sub Cover, Size Db, Abs; Product Range Multicomp SPC15461

Description
D SUB COVER, SIZE DB, ABS; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Body Color:Grey; For Use With:D Subminiature Connector; No. of Positions:25 RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DB, ABS; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Body Color:Grey; For Use With:D Subminiature Connector; No. of Positions:25 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Db, Abs; Product Range Multicomp - 79K5035 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Db, Abs; Product Range Multicomp
79K5035
D Sub Cover, Size Db, Abs; Product Range Multicomp 79K5035
D SUB COVER, SIZE DB, ABS; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Body Color:Grey; For Use With:D Subminiature Connector; No. of Positions:25 RoHS Compliant: Yes

D SUB COVER, SIZE DB, ABS; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Body Color:Grey; For Use With:D Subminiature Connector; No. of Positions:25 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K5035
Product Name D Sub Cover, Size Db, Abs; Product Range Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details