multicomp PRO D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp SPC15455

Description
D SUB COVER, SIZE DB, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:25 position D Subminiature Connector; No. of Positions:25 RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DB, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:25 position D Subminiature Connector; No. of Positions:25 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp - 79K5030 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp
79K5030
D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp 79K5030
D SUB COVER, SIZE DB, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:25 position D Subminiature Connector; No. of Positions:25 RoHS Compliant: Yes

D SUB COVER, SIZE DB, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:25 position D Subminiature Connector; No. of Positions:25 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K5030
Product Name D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details