multicomp PRO D Sub Cover, Size Db, Polypropylene; Product Range Multicomp SPC15451

Description
D SUB COVER, SIZE DB, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DB, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Db, Polypropylene; Product Range Multicomp - 79K5027 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Db, Polypropylene; Product Range Multicomp
79K5027
D Sub Cover, Size Db, Polypropylene; Product Range Multicomp 79K5027
D SUB COVER, SIZE DB, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DB RoHS Compliant: Yes

D SUB COVER, SIZE DB, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79K5027
Product Name D Sub Cover, Size Db, Polypropylene; Product Range Multicomp
Material PP (Polypropylene) Body
Unlock Full Specs
to access all available technical data

Similar Products

3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-03-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.21 inch (30.8 mm)
View Details
SB ® 350 DUST COVER-RED-2 - 134G3 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
D Sub Backshells - 2836872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details