multicomp PRO D Sub Cover, Size Da, Abs; Product Range Multicomp SPC15438

Description
D SUB COVER, SIZE DA, ABS; Product Range:Multicomp Pro D Sub Backshells; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DA, ABS; Product Range:Multicomp Pro D Sub Backshells; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Da, Abs; Product Range Multicomp - 79K5018 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Da, Abs; Product Range Multicomp
79K5018
D Sub Cover, Size Da, Abs; Product Range Multicomp 79K5018
D SUB COVER, SIZE DA, ABS; Product Range:Multicomp Pro D Sub Backshells; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Body Color:Grey RoHS Compliant: Yes

D SUB COVER, SIZE DA, ABS; Product Range:Multicomp Pro D Sub Backshells; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K5018
Product Name D Sub Cover, Size Da, Abs; Product Range Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details