multicomp PRO D Sub Connector, High Density-Hd, 15 Position, Receptacle; No. Of Contacts Multicomp SPC15430

Description
D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, High Density-Hd, 15 Position, Receptacle; No. Of Contacts Multicomp - 79K5010 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 15 Position, Receptacle; No. Of Contacts Multicomp
79K5010
D Sub Connector, High Density-Hd, 15 Position, Receptacle; No. Of Contacts Multicomp 79K5010
D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Right Angle, Hd D Sub Dip Series, Da, Receptacle, 15, Metal, Solder Rohs Compliant Multicomp - 95M7167 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Right Angle, Hd D Sub Dip Series, Da, Receptacle, 15, Metal, Solder Rohs Compliant Multicomp
95M7167
D Sub Connector, Right Angle, Hd D Sub Dip Series, Da, Receptacle, 15, Metal, Solder Rohs Compliant Multicomp 95M7167
D Sub Connector, Right Angle, HD D Sub Dip Series, DA, Receptacle, 15, Metal, Solder RoHS Compliant: Yes

D Sub Connector, Right Angle, HD D Sub Dip Series, DA, Receptacle, 15, Metal, Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 79K5010 95M7167
Product Name D Sub Connector, High Density-Hd, 15 Position, Receptacle; No. Of Contacts Multicomp D Sub Connector, Right Angle, Hd D Sub Dip Series, Da, Receptacle, 15, Metal, Solder Rohs Compliant Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data