multicomp PRO D Sub Backshell, 9 Position, Metallized Plastic; Product Range Multicomp SPC15425

Description
D SUB BACKSHELL, 9 POSITION, METALLIZED PLASTIC; Product Range:Multicomp Pro D Sub Backshells; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 9 POSITION, METALLIZED PLASTIC; Product Range:Multicomp Pro D Sub Backshells; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 9 Position, Metallized Plastic; Product Range Multicomp - 79K5005 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 9 Position, Metallized Plastic; Product Range Multicomp
79K5005
D Sub Backshell, 9 Position, Metallized Plastic; Product Range Multicomp 79K5005
D SUB BACKSHELL, 9 POSITION, METALLIZED PLASTIC; Product Range:Multicomp Pro D Sub Backshells; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

D SUB BACKSHELL, 9 POSITION, METALLIZED PLASTIC; Product Range:Multicomp Pro D Sub Backshells; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K5005
Product Name D Sub Backshell, 9 Position, Metallized Plastic; Product Range Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details