multicomp PRO D Sub Connector, Standard, 9 Position, Receptacle; D Sub Connector Type Multicomp SPC15411

Description
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 9 Position, Receptacle; D Sub Connector Type Multicomp - 79K4993 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; D Sub Connector Type Multicomp
79K4993
D Sub Connector, Standard, 9 Position, Receptacle; D Sub Connector Type Multicomp 79K4993
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, D Sub; No. Of Contacts Multicomp - 77Y6614 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub; No. Of Contacts Multicomp
77Y6614
Connector, D Sub; No. Of Contacts Multicomp 77Y6614
CONNECTOR, D SUB; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, D SUB; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 79K4993 77Y6614
Product Name D Sub Connector, Standard, 9 Position, Receptacle; D Sub Connector Type Multicomp Connector, D Sub; No. Of Contacts Multicomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details