multicomp PRO D Sub Connector, High Density-Hd, 44 Position, Receptacle; No. Of Contacts Multicomp SPC15399

Description
D SUB CONNECTOR, HIGH DENSITY-HD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, HIGH DENSITY-HD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, High Density-Hd, 44 Position, Receptacle; No. Of Contacts Multicomp - 79K4982 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 44 Position, Receptacle; No. Of Contacts Multicomp
79K4982
D Sub Connector, High Density-Hd, 44 Position, Receptacle; No. Of Contacts Multicomp 79K4982
D SUB CONNECTOR, HIGH DENSITY-HD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Hd D Sub Dip Series, Db, Receptacle, 44, Metal, Solder Rohs Compliant Multicomp - 95M7164 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Hd D Sub Dip Series, Db, Receptacle, 44, Metal, Solder Rohs Compliant Multicomp
95M7164
D Sub Connector, Hd D Sub Dip Series, Db, Receptacle, 44, Metal, Solder Rohs Compliant Multicomp 95M7164
D Sub Connector, HD D Sub Dip Series, DB, Receptacle, 44, Metal, Solder RoHS Compliant: Yes

D Sub Connector, HD D Sub Dip Series, DB, Receptacle, 44, Metal, Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 79K4982 95M7164
Product Name D Sub Connector, High Density-Hd, 44 Position, Receptacle; No. Of Contacts Multicomp D Sub Connector, Hd D Sub Dip Series, Db, Receptacle, 44, Metal, Solder Rohs Compliant Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data