multicomp PRO Contact, Male, 24-20Awg, Crimp; For Use With Multicomp SPC15398

Description
CONTACT, MALE, 24-20AWG, CRIMP; For Use With:D Subminiature Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:5A RoHS Compliant: Yes
Datasheet
Description
CONTACT, MALE, 24-20AWG, CRIMP; For Use With:D Subminiature Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, 24-20Awg, Crimp; For Use With Multicomp - 79K4981 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 24-20Awg, Crimp; For Use With Multicomp
79K4981
Contact, Male, 24-20Awg, Crimp; For Use With Multicomp 79K4981
CONTACT, MALE, 24-20AWG, CRIMP; For Use With:D Subminiature Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:5A RoHS Compliant: Yes

CONTACT, MALE, 24-20AWG, CRIMP; For Use With:D Subminiature Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Hd D Sub Crimp Series, Plug, 1, Crimp Rohs Compliant Multicomp - 63W2278 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Hd D Sub Crimp Series, Plug, 1, Crimp Rohs Compliant Multicomp
63W2278
D Sub Connector, Hd D Sub Crimp Series, Plug, 1, Crimp Rohs Compliant Multicomp 63W2278
D Sub Connector, HD D Sub Crimp Series, Plug, 1, Crimp RoHS Compliant: Yes

D Sub Connector, HD D Sub Crimp Series, Plug, 1, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 79K4981 63W2278
Product Name Contact, Male, 24-20Awg, Crimp; For Use With Multicomp D Sub Connector, Hd D Sub Crimp Series, Plug, 1, Crimp Rohs Compliant Multicomp
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2349177-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Anodes -  - Technic, Inc.
Technic, Inc.
Specs
Type Anode / Anode Material
Shape / Form Assembly
View Details