multicomp PRO D Sub Cover, Size Da, Polypropylene; Product Range Multicomp SPC15396

Description
D SUB COVER, SIZE DA, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DA RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DA, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Da, Polypropylene; Product Range Multicomp - 79K4979 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Da, Polypropylene; Product Range Multicomp
79K4979
D Sub Cover, Size Da, Polypropylene; Product Range Multicomp 79K4979
D SUB COVER, SIZE DA, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DA RoHS Compliant: Yes

D SUB COVER, SIZE DA, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79K4979
Product Name D Sub Cover, Size Da, Polypropylene; Product Range Multicomp
Material PP (Polypropylene) Body
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9541000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.16 inch (29.5 mm)
View Details
D Sub Backshells - 329441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details