multicomp PRO D Sub Connector, Standard, 9 Position, Plug; D Sub Connector Type Multicomp SPC15391

Description
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:D Sub Connectors; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:D Sub Connectors; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 9 Position, Plug; D Sub Connector Type Multicomp - 79K4974 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; D Sub Connector Type Multicomp
79K4974
D Sub Connector, Standard, 9 Position, Plug; D Sub Connector Type Multicomp 79K4974
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:D Sub Connectors; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:D Sub Connectors; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4974
Product Name D Sub Connector, Standard, 9 Position, Plug; D Sub Connector Type Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers