multicomp PRO D Sub Connector, High Density-Hd, 15 Position, Plug; No. Of Contacts Multicomp SPC15388

Description
D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Solder Pot Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Solder Pot Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, High Density-Hd, 15 Position, Plug; No. Of Contacts Multicomp - 79K4971 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 15 Position, Plug; No. Of Contacts Multicomp
79K4971
D Sub Connector, High Density-Hd, 15 Position, Plug; No. Of Contacts Multicomp 79K4971
D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Solder Pot Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Solder Pot Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4971
Product Name D Sub Connector, High Density-Hd, 15 Position, Plug; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M8G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Connector/Terminal/Pin - 937854 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
Standard Circular Connectors - 1-1589058-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
2 suppliers