multicomp PRO Terminal, Crimp Socket, 20 24Awg,pk100; For Use With Multicomp SPC15384

Description
TERMINAL, CRIMP SOCKET, 20 - 24AWG,PK100; For Use With:AMPLIMITE HDP-20, CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:20AWG;RoHS Compliant: Yes
Datasheet
Description
TERMINAL, CRIMP SOCKET, 20 - 24AWG,PK100; For Use With:AMPLIMITE HDP-20, CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:20AWG;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Crimp Socket, 20 24Awg,pk100; For Use With Multicomp - 95M7162 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Crimp Socket, 20 24Awg,pk100; For Use With Multicomp
95M7162
Terminal, Crimp Socket, 20 24Awg,pk100; For Use With Multicomp 95M7162
TERMINAL, CRIMP SOCKET, 20 - 24AWG,PK100; For Use With:AMPLIMITE HDP-20, CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:20AWG;RoHS Compliant: Yes

TERMINAL, CRIMP SOCKET, 20 - 24AWG,PK100; For Use With:AMPLIMITE HDP-20, CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:20AWG;RoHS Compliant: Yes

Supplier's Site
Contact, Female, 24-20Awg, Crimp; For Use With Multicomp - 79K4967 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 24-20Awg, Crimp; For Use With Multicomp
79K4967
Contact, Female, 24-20Awg, Crimp; For Use With Multicomp 79K4967
CONTACT, FEMALE, 24-20AWG, CRIMP; For Use With:D Subminiature Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, FEMALE, 24-20AWG, CRIMP; For Use With:D Subminiature Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 95M7162 79K4967
Product Name Terminal, Crimp Socket, 20 24Awg,pk100; For Use With Multicomp Contact, Female, 24-20Awg, Crimp; For Use With Multicomp
Shape / Form Socket or Receptacle; Socket Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0790 inch (2.01 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details