multicomp PRO D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp SPC15381

Description
D SUB COVER, SIZE DB, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DB; No. of Positions:25 RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DB, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DB; No. of Positions:25 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp - 79K4964 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp
79K4964
D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp 79K4964
D SUB COVER, SIZE DB, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DB; No. of Positions:25 RoHS Compliant: Yes

D SUB COVER, SIZE DB, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DB; No. of Positions:25 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79K4964
Product Name D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp
Material Zinc Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Cover, Mini - 645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Polystyrene
View Details
2 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona - KA1-9600202 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.99 inch (50.5 mm)
View Details
D Sub Backshells - 6827343P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details