multicomp PRO D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Multicomp SPC15379

Description
D SUB CONNECTOR, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:PCB Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:PCB Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Multicomp - 79K4963 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Multicomp
79K4963
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Multicomp 79K4963
D SUB CONNECTOR, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:PCB Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:PCB Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4963
Product Name D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 969202 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
STAMPED PIN D-SubMINIATURE - 6E17SC025PAJ321 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Gender Male / Plug
Termination Through Hole
View Details
Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details