multicomp PRO Double Binding Post, #6-32, Stud, Black; Product Range Multicomp SPC15375

Description
DOUBLE BINDING POST, #6-32, STUD, BLACK; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Body Material:BrassRoHS Compliant: Yes
Datasheet
Description
DOUBLE BINDING POST, #6-32, STUD, BLACK; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Body Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Binding Post, #6-32, Stud, Black; Product Range Multicomp - 79K4959 - Newark, An Avnet Company
Chicago, IL, United States
Double Binding Post, #6-32, Stud, Black; Product Range Multicomp
79K4959
Double Binding Post, #6-32, Stud, Black; Product Range Multicomp 79K4959
DOUBLE BINDING POST, #6-32, STUD, BLACK; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Body Material:BrassRoHS Compliant: Yes

DOUBLE BINDING POST, #6-32, STUD, BLACK; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Body Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4959
Product Name Double Binding Post, #6-32, Stud, Black; Product Range Multicomp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power supply socket - NECU-G78G5-C2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Pico (M8) receptacle - 888P-M3AB4-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details