multicomp PRO D Sub Connector, High Density-Hd, 78 Position, Plug; No. Of Contacts Multicomp SPC15370

Description
D SUB CONNECTOR, HIGH DENSITY-HD, 78 POSITION, PLUG; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, HIGH DENSITY-HD, 78 POSITION, PLUG; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, High Density-Hd, 78 Position, Plug; No. Of Contacts Multicomp - 79K4955 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 78 Position, Plug; No. Of Contacts Multicomp
79K4955
D Sub Connector, High Density-Hd, 78 Position, Plug; No. Of Contacts Multicomp 79K4955
D SUB CONNECTOR, HIGH DENSITY-HD, 78 POSITION, PLUG; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 78 POSITION, PLUG; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Right Angle, Hd D Sub Dip Series, Dd, Plug, 78, Metal, Solder Rohs Compliant Multicomp - 95M7161 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Right Angle, Hd D Sub Dip Series, Dd, Plug, 78, Metal, Solder Rohs Compliant Multicomp
95M7161
D Sub Connector, Right Angle, Hd D Sub Dip Series, Dd, Plug, 78, Metal, Solder Rohs Compliant Multicomp 95M7161
D Sub Connector, Right Angle, HD D Sub Dip Series, DD, Plug, 78, Metal, Solder RoHS Compliant: Yes

D Sub Connector, Right Angle, HD D Sub Dip Series, DD, Plug, 78, Metal, Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 79K4955 95M7161
Product Name D Sub Connector, High Density-Hd, 78 Position, Plug; No. Of Contacts Multicomp D Sub Connector, Right Angle, Hd D Sub Dip Series, Dd, Plug, 78, Metal, Solder Rohs Compliant Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 05M6456 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details