multicomp PRO Centronics Connector, Plug 50 Position, Solder; No. Of Contacts Multicomp SPC15366

Description
CENTRONICS CONNECTOR, PLUG 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CENTRONICS CONNECTOR, PLUG 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connector, Plug 50 Position, Solder; No. Of Contacts Multicomp - 79K4952 - Newark, An Avnet Company
Chicago, IL, United States
Centronics Connector, Plug 50 Position, Solder; No. Of Contacts Multicomp
79K4952
Centronics Connector, Plug 50 Position, Solder; No. Of Contacts Multicomp 79K4952
CENTRONICS CONNECTOR, PLUG 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

CENTRONICS CONNECTOR, PLUG 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4952
Product Name Centronics Connector, Plug 50 Position, Solder; No. Of Contacts Multicomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details