RF/COAXIAL ADAPTER, F JACK-F JACK; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 79K4951 |
| Product Name | Rf/coaxial Adapter, F Jack-F Jack; Convert From Coax Type Multicomp |
| Gender | Female / Jack |