multicomp PRO D Sub Connector, High Density-Hd, 26 Position, Plug; No. Of Contacts Multicomp SPC15353

Description
D SUB CONNECTOR, HIGH DENSITY-HD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
D SUB CONNECTOR, HIGH DENSITY-HD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, High Density-HD, 26 Position, Plug (Part Number: 79K4943) features a robust design suitable for various applications. It has 26 contacts and is constructed with a steel shell that is tin plated for enhanced durability. The insulator is made from PBT with 30% fiberglass, providing good mechanical strength and thermal stability. This connector is rated for a maximum current of 5A and can withstand a voltage of 500V AC for one minute. The maximum contact resistance is specified at 15mΩ, while the minimum insulation resistance is 1,000MΩ, ensuring reliable performance in electrical applications. It operates effectively within a temperature range of -50°C to +100°C. The contacts are made of brass with a machined-pin design, gold plated over nickel for improved conductivity and corrosion resistance. Engineers considering this connector should evaluate its specifications to determine its suitability for their specific project requirements.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, High Density-HD, 26 Position, Plug (Part Number: 79K4943) features a robust design suitable for various applications. It has 26 contacts and is constructed with a steel shell that is tin plated for enhanced durability. The insulator is made from PBT with 30% fiberglass, providing good mechanical strength and thermal stability. This connector is rated for a maximum current of 5A and can withstand a voltage of 500V AC for one minute. The maximum contact resistance is specified at 15mΩ, while the minimum insulation resistance is 1,000MΩ, ensuring reliable performance in electrical applications. It operates effectively within a temperature range of -50°C to +100°C. The contacts are made of brass with a machined-pin design, gold plated over nickel for improved conductivity and corrosion resistance. Engineers considering this connector should evaluate its specifications to determine its suitability for their specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, High Density-Hd, 26 Position, Plug; No. Of Contacts Multicomp - 79K4943 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 26 Position, Plug; No. Of Contacts Multicomp
79K4943
D Sub Connector, High Density-Hd, 26 Position, Plug; No. Of Contacts Multicomp 79K4943
D SUB CONNECTOR, HIGH DENSITY-HD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4943
Product Name D Sub Connector, High Density-Hd, 26 Position, Plug; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data