multicomp PRO D Sub Connector, High Density-Hd, 78 Position, Receptacle; No. Of Contacts Multicomp SPC15351

Description
D SUB CONNECTOR, HIGH DENSITY-HD, 78 POSITION, RECEPTACLE; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, HIGH DENSITY-HD, 78 POSITION, RECEPTACLE; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, High Density-Hd, 78 Position, Receptacle; No. Of Contacts Multicomp - 79K4941 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 78 Position, Receptacle; No. Of Contacts Multicomp
79K4941
D Sub Connector, High Density-Hd, 78 Position, Receptacle; No. Of Contacts Multicomp 79K4941
D SUB CONNECTOR, HIGH DENSITY-HD, 78 POSITION, RECEPTACLE; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 78 POSITION, RECEPTACLE; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4941
Product Name D Sub Connector, High Density-Hd, 78 Position, Receptacle; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-E - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 300 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
898D Receptacles - 888D-M5AA9-0M15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connectors - 1-1532020-8 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details