multicomp PRO Centronics Connector Female 50 Position Solder; No. Of Contacts Multicomp SPC15337

Description
CENTRONICS CONNECTOR FEMALE 50 POSITION SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CENTRONICS CONNECTOR FEMALE 50 POSITION SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connector Female 50 Position Solder; No. Of Contacts Multicomp - 79K4929 - Newark, An Avnet Company
Chicago, IL, United States
Centronics Connector Female 50 Position Solder; No. Of Contacts Multicomp
79K4929
Centronics Connector Female 50 Position Solder; No. Of Contacts Multicomp 79K4929
CENTRONICS CONNECTOR FEMALE 50 POSITION SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

CENTRONICS CONNECTOR FEMALE 50 POSITION SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4929
Product Name Centronics Connector Female 50 Position Solder; No. Of Contacts Multicomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers