multicomp PRO Rf/coaxial Adapter, Uhf Jack-N Plug; Convert From Coax Type Multicomp SPC15334

Description
RF/COAXIAL ADAPTER, UHF JACK-N PLUG; Convert From Coax Type:UHF; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, UHF JACK-N PLUG; Convert From Coax Type:UHF; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Uhf Jack-N Plug; Convert From Coax Type Multicomp - 79K4926 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Uhf Jack-N Plug; Convert From Coax Type Multicomp
79K4926
Rf/coaxial Adapter, Uhf Jack-N Plug; Convert From Coax Type Multicomp 79K4926
RF/COAXIAL ADAPTER, UHF JACK-N PLUG; Convert From Coax Type:UHF; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, UHF JACK-N PLUG; Convert From Coax Type:UHF; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 79K4926
Product Name Rf/coaxial Adapter, Uhf Jack-N Plug; Convert From Coax Type Multicomp
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
Coaxial Adapters - 7909D3 - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details