multicomp PRO D Sub Cover, Size Dc, Abs; Product Range Multicomp SPC15330

Description
D SUB COVER, SIZE DC, ABS; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Plastic Cover; Body Color:Black; Connector Shell Size:DC RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DC, ABS; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Plastic Cover; Body Color:Black; Connector Shell Size:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Dc, Abs; Product Range Multicomp - 79K4922 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Dc, Abs; Product Range Multicomp
79K4922
D Sub Cover, Size Dc, Abs; Product Range Multicomp 79K4922
D SUB COVER, SIZE DC, ABS; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Plastic Cover; Body Color:Black; Connector Shell Size:DC RoHS Compliant: Yes

D SUB COVER, SIZE DC, ABS; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Plastic Cover; Body Color:Black; Connector Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79K4922
Product Name D Sub Cover, Size Dc, Abs; Product Range Multicomp
Material ABS (Acrylonitrile Butadiene Styrene) Body
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9443400 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.11 inch (53.5 mm)
View Details
D Sub Backshells - 340079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details